PixeLINK FireWire CCD Industrial Camera PL-B952F-R

Description
Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination. This camera is well suited to machine vision applications which require excellent image quality such as: Automated inspection PCB and semiconductor inspection Container inspection Food, beverage inspection Lumber inspection Traffic inspection Manufacturing quality control. PixeLINK®’s PL-B952 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.
Description
Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination. This camera is well suited to machine vision applications which require excellent image quality such as: Automated inspection PCB and semiconductor inspection Container inspection Food, beverage inspection Lumber inspection Traffic inspection Manufacturing quality control. PixeLINK®’s PL-B952 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.

Suppliers

Company
Product
Description
Supplier Links
FireWire CCD Industrial Camera - PL-B952F-R - PixeLINK
Ottawa, Ontario, Canada
FireWire CCD Industrial Camera
PL-B952F-R
FireWire CCD Industrial Camera PL-B952F-R
Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination. This camera is well suited to machine vision applications which require excellent image quality such as: Automated inspection PCB and semiconductor inspection Container inspection Food, beverage inspection Lumber inspection Traffic inspection Manufacturing quality control. PixeLINK®’s PL-B952 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.

Details
The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format.
External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination.
This camera is well suited to machine vision applications which require excellent image quality such as:

  • Automated inspection
  • PCB and semiconductor inspection
  • Container inspection
  • Food, beverage inspection
  • Lumber inspection
  • Traffic inspection
  • Manufacturing quality control.

PixeLINK®’s PL-B952 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.

Supplier's Site

Technical Specifications

  PixeLINK
Product Category Vision Sensors
Product Number PL-B952F-R
Product Name FireWire CCD Industrial Camera
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 8 bits; 12 bits
Lens Mount CS-Mount
Unlock Full Specs
to access all available technical data