PIX Transmissions Limited PIX-PowerWare® Pulleys

Description
FEATURES • Superior quality, high material grade pulley with less wear of grooves • Pulley grooves specification conforms to IS 3142 & ISO 4183 standards • Dual duty grooves suitable for Classical & Wedge Belts • Eliminates re-boring & key-way problem • Easy interchangeable on different sizes shaft • Convenient in assembling & dismantling of drive • Fast installation & low maintenance down time • Customized pulleys viz. soil, split, arm-type, flywheel etc are available upon request PRODUCT RANGE • 1A/SPA, 2A/SPA, 3A/SPA, 4A/SPA, 5A/SPA, 6A/SPA • 1B/SPB, 2B/SPB, 3B/SPB, 4B/XPB, 5B/SPB, 6B/SPB, 8B/SPB, 10B/SPB • 3C/SPC, 4C/SPC, 5C/SPC, 6C/SPC, 7C/SPC, 8C/SPC, 10C/SPC • 1Z/SPZ, 2Z/SPZ, 3Z/SPC, 4Z/SPZ, 5Z/SPZ * Other non standard sizes available on request MINIMUM RECOMMENDED PULLEY DIAMETER Section Minimum recommended Pulley Diameter (mm) Z 50.0 A 71.0 B 112.0 C 180.0 SPZ 63.0 SPA 90.0 SPB 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed / Poly-V Pulleys FEATURES: • Energy saving drive • Suitable for higher power transmission • Compact drive against conventional V-Belt drive • Easy Belt installation as single Belt drive, low down-time • Higher speed ratio • High power efficiency • Low noise level • Less maintenance PIX Timing Pulleys FEATURES: • Positive engagement drive • Easy installation • Exact speed ratio • No slippage • High mechanical efficiency • No jerk or vibrations in drive • Less maintenance, no re-tensioning is required • Low operation cost • Compact drive PRODUCT RANGE: • L 50 (Belt width: 1/2”or 13mm), L 75 (Belt width: 3/4”or 19mm), L 100 (Belt width: 1”or 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M 85 (Belt width: 85mm) • 14M 40 (Belt width: 40mm), 14M 40 (Belt width: 40mm), 14M 55 (Belt width: 55mm), 14M 55 (Belt width: 55mm), 14M 85 (Belt width: 85mm), 14M 85 (Belt width: 85mm), 14M 115 (Belt width: 115mm), 14M 115 (Belt width: 115mm) * Other non standard sizes available on request
Description
FEATURES • Superior quality, high material grade pulley with less wear of grooves • Pulley grooves specification conforms to IS 3142 & ISO 4183 standards • Dual duty grooves suitable for Classical & Wedge Belts • Eliminates re-boring & key-way problem • Easy interchangeable on different sizes shaft • Convenient in assembling & dismantling of drive • Fast installation & low maintenance down time • Customized pulleys viz. soil, split, arm-type, flywheel etc are available upon request PRODUCT RANGE • 1A/SPA, 2A/SPA, 3A/SPA, 4A/SPA, 5A/SPA, 6A/SPA • 1B/SPB, 2B/SPB, 3B/SPB, 4B/XPB, 5B/SPB, 6B/SPB, 8B/SPB, 10B/SPB • 3C/SPC, 4C/SPC, 5C/SPC, 6C/SPC, 7C/SPC, 8C/SPC, 10C/SPC • 1Z/SPZ, 2Z/SPZ, 3Z/SPC, 4Z/SPZ, 5Z/SPZ * Other non standard sizes available on request MINIMUM RECOMMENDED PULLEY DIAMETER Section Minimum recommended Pulley Diameter (mm) Z 50.0 A 71.0 B 112.0 C 180.0 SPZ 63.0 SPA 90.0 SPB 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed / Poly-V Pulleys FEATURES: • Energy saving drive • Suitable for higher power transmission • Compact drive against conventional V-Belt drive • Easy Belt installation as single Belt drive, low down-time • Higher speed ratio • High power efficiency • Low noise level • Less maintenance PIX Timing Pulleys FEATURES: • Positive engagement drive • Easy installation • Exact speed ratio • No slippage • High mechanical efficiency • No jerk or vibrations in drive • Less maintenance, no re-tensioning is required • Low operation cost • Compact drive PRODUCT RANGE: • L 50 (Belt width: 1/2”or 13mm), L 75 (Belt width: 3/4”or 19mm), L 100 (Belt width: 1”or 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M 85 (Belt width: 85mm) • 14M 40 (Belt width: 40mm), 14M 40 (Belt width: 40mm), 14M 55 (Belt width: 55mm), 14M 55 (Belt width: 55mm), 14M 85 (Belt width: 85mm), 14M 85 (Belt width: 85mm), 14M 115 (Belt width: 115mm), 14M 115 (Belt width: 115mm) * Other non standard sizes available on request

Suppliers

Company
Product
Description
Supplier Links
PIX-PowerWare® Pulleys -  - PIX Transmissions Limited
Nagpur, Maharashtra, India
PIX-PowerWare® Pulleys
PIX-PowerWare® Pulleys
FEATURES • Superior quality, high material grade pulley with less wear of grooves • Pulley grooves specification conforms to IS 3142 & ISO 4183 standards • Dual duty grooves suitable for Classical & Wedge Belts • Eliminates re-boring & key-way problem • Easy interchangeable on different sizes shaft • Convenient in assembling & dismantling of drive • Fast installation & low maintenance down time • Customized pulleys viz. soil, split, arm-type, flywheel etc are available upon request PRODUCT RANGE • 1A/SPA, 2A/SPA, 3A/SPA, 4A/SPA, 5A/SPA, 6A/SPA • 1B/SPB, 2B/SPB, 3B/SPB, 4B/XPB, 5B/SPB, 6B/SPB, 8B/SPB, 10B/SPB • 3C/SPC, 4C/SPC, 5C/SPC, 6C/SPC, 7C/SPC, 8C/SPC, 10C/SPC • 1Z/SPZ, 2Z/SPZ, 3Z/SPC, 4Z/SPZ, 5Z/SPZ * Other non standard sizes available on request MINIMUM RECOMMENDED PULLEY DIAMETER Section Minimum recommended Pulley Diameter (mm) Z 50.0 A 71.0 B 112.0 C 180.0 SPZ 63.0 SPA 90.0 SPB 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed / Poly-V Pulleys FEATURES: • Energy saving drive • Suitable for higher power transmission • Compact drive against conventional V-Belt drive • Easy Belt installation as single Belt drive, low down-time • Higher speed ratio • High power efficiency • Low noise level • Less maintenance PIX Timing Pulleys FEATURES: • Positive engagement drive • Easy installation • Exact speed ratio • No slippage • High mechanical efficiency • No jerk or vibrations in drive • Less maintenance, no re-tensioning is required • Low operation cost • Compact drive PRODUCT RANGE: • L 50 (Belt width: 1/2”or 13mm), L 75 (Belt width: 3/4”or 19mm), L 100 (Belt width: 1”or 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M 85 (Belt width: 85mm) • 14M 40 (Belt width: 40mm), 14M 40 (Belt width: 40mm), 14M 55 (Belt width: 55mm), 14M 55 (Belt width: 55mm), 14M 85 (Belt width: 85mm), 14M 85 (Belt width: 85mm), 14M 115 (Belt width: 115mm), 14M 115 (Belt width: 115mm) * Other non standard sizes available on request

FEATURES
• Superior quality, high material grade pulley with less wear of grooves
• Pulley grooves specification conforms to IS 3142 & ISO 4183 standards
• Dual duty grooves suitable for Classical & Wedge Belts
• Eliminates re-boring & key-way problem
• Easy interchangeable on different sizes shaft
• Convenient in assembling & dismantling of drive
• Fast installation & low maintenance down time
• Customized pulleys viz. soil, split, arm-type, flywheel etc are available upon request

PRODUCT RANGE

• 1A/SPA, 2A/SPA, 3A/SPA, 4A/SPA, 5A/SPA, 6A/SPA
• 1B/SPB, 2B/SPB, 3B/SPB, 4B/XPB, 5B/SPB, 6B/SPB, 8B/SPB, 10B/SPB
• 3C/SPC, 4C/SPC, 5C/SPC, 6C/SPC, 7C/SPC, 8C/SPC, 10C/SPC
• 1Z/SPZ, 2Z/SPZ, 3Z/SPC, 4Z/SPZ, 5Z/SPZ
* Other non standard sizes available on request

MINIMUM RECOMMENDED PULLEY DIAMETER

SectionMinimum recommended
Pulley Diameter
(mm)
Z50.0
A71.0
B112.0
C180.0
SPZ63.0
SPA90.0
SPB140.0
SPC224.0

PRODUCT RANGE
Z & SPZ section pulleys
A & SPA section pulleys
B & SPB section pulleys
C & SPC section pulleys
3V section pulleys
5V section pulleys
8V section pulleys
Taper bush
Metric bores, keyways and screws

PIX-PowerWare® Ribbed / Poly-V Pulleys


FEATURES:

• Energy saving drive
• Suitable for higher power transmission
• Compact drive against conventional V-Belt drive
• Easy Belt installation as single Belt drive, low down-time
• Higher speed ratio
• High power efficiency
• Low noise level
• Less maintenance


PIX Timing Pulleys


FEATURES:

• Positive engagement drive
• Easy installation
• Exact speed ratio
• No slippage
• High mechanical efficiency
• No jerk or vibrations in drive
• Less maintenance, no re-tensioning is required
• Low operation cost
• Compact drive

PRODUCT RANGE:

• L 50 (Belt width: 1/2”or 13mm), L 75 (Belt width: 3/4”or 19mm), L 100 (Belt width: 1”or 25mm),
• H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm)
• 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M 85 (Belt width: 85mm)
• 14M 40 (Belt width: 40mm), 14M 40 (Belt width: 40mm), 14M 55 (Belt width: 55mm), 14M 55 (Belt width: 55mm), 14M 85 (Belt width: 85mm), 14M 85 (Belt width: 85mm), 14M 115 (Belt width: 115mm), 14M 115 (Belt width: 115mm)
* Other non standard sizes available on request

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category V-Belt Pulleys
Product Name PIX-PowerWare® Pulleys
Style Standard
Pitch Diameter 2.64 to 52.80 inch (67.00 to 1341.12 mm)
Outside Diameter 2.80 to 53.00 inch (71.00 to 1346.20 mm)
Bore Diameter 1.102 to 5.906 inch (28.00 to 150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulley for Taper Bushes - SPC/6 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 3.543 to 4.921 inch (90.00 to 125.00 mm)
View Details
12mm Bore, 86mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01208912 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 3.39 inch (86.00 mm)
Outside Diameter 3.50 inch (89.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
View Details
Variable Speed Sheaves - VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.40 to 7.40 inch (35.56 to 187.96 mm)
Outside Diameter 2.32 to 7.50 inch (58.93 to 190.50 mm)
View Details
 - 184460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.17 inch (106.00 mm)
Outside Diameter 4.39 inch (111.50 mm)
View Details