Pivot Point, Inc. Eyelets TIM-62

Description
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application. Thimbles are used in conjunction with a lanyard loop to increase cable life by increasing wear resistance as well as distributing the load on the cable over a larger area.
Description
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application. Thimbles are used in conjunction with a lanyard loop to increase cable life by increasing wear resistance as well as distributing the load on the cable over a larger area.

Suppliers

Company
Product
Description
Supplier Links
Eyelets - TIM-62 - Pivot Point, Inc.
Hustisford, WI, USA
Eyelets
TIM-62
Eyelets TIM-62
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application. Thimbles are used in conjunction with a lanyard loop to increase cable life by increasing wear resistance as well as distributing the load on the cable over a larger area.

Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right.

Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment.

We will advise correct assembly procedures for your application.
Thimbles are used in conjunction with a lanyard loop to increase cable life by increasing wear resistance as well as distributing the load on the cable over a larger area.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number TIM-62
Product Name Eyelets
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details