Pivot Point, Inc. Eyelets SLA-47

Description
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application. Aluminum oval sleeves are designed to hold beyond the break strength of the cable. Sleeves should be crimped directly on the cable, not on the coating, A sleeve crimped on a coated cable is only as strong as the coating. For maximum hold, a large press is used for assembly. Hand crimp tools serve many applications, but generally do not produce an assembly which exceeds the breaking strength of the cable.
Description
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application. Aluminum oval sleeves are designed to hold beyond the break strength of the cable. Sleeves should be crimped directly on the cable, not on the coating, A sleeve crimped on a coated cable is only as strong as the coating. For maximum hold, a large press is used for assembly. Hand crimp tools serve many applications, but generally do not produce an assembly which exceeds the breaking strength of the cable.

Suppliers

Company
Product
Description
Supplier Links
Eyelets - SLA-47 - Pivot Point, Inc.
Hustisford, WI, USA
Eyelets
SLA-47
Eyelets SLA-47
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application. Aluminum oval sleeves are designed to hold beyond the break strength of the cable. Sleeves should be crimped directly on the cable, not on the coating, A sleeve crimped on a coated cable is only as strong as the coating. For maximum hold, a large press is used for assembly. Hand crimp tools serve many applications, but generally do not produce an assembly which exceeds the breaking strength of the cable.

Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right.

Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment.

We will advise correct assembly procedures for your application.
Aluminum oval sleeves are designed to hold beyond the break strength of the cable. Sleeves should be crimped directly on the cable, not on the coating, A sleeve crimped on a coated cable is only as strong as the coating. For maximum hold, a large press is used for assembly. Hand crimp tools serve many applications, but generally do not produce an assembly which exceeds the breaking strength of the cable.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SLA-47
Product Name Eyelets
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.57 inch (40 mm)
View Details