Pivot Point, Inc. Bulk Cable SAC-47-P

Description
Bulk aircraft cable cut to length or on spools is available from stock in galvanized steel or stainless steel, bare or coated. Construction is 7 x 7 aircraft quality for strength and flexibility. Save yourself the hassle of making assemblies in house and ask us for a quote on complete Steel Lanyard Assemblies! Our recent advances in automation allow us to produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times.
Description
Bulk aircraft cable cut to length or on spools is available from stock in galvanized steel or stainless steel, bare or coated. Construction is 7 x 7 aircraft quality for strength and flexibility. Save yourself the hassle of making assemblies in house and ask us for a quote on complete Steel Lanyard Assemblies! Our recent advances in automation allow us to produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times.

Suppliers

Company
Product
Description
Supplier Links
Bulk Cable - SAC-47-P - Pivot Point, Inc.
Hustisford, WI, USA
Bulk Cable
SAC-47-P
Bulk Cable SAC-47-P
Bulk aircraft cable cut to length or on spools is available from stock in galvanized steel or stainless steel, bare or coated. Construction is 7 x 7 aircraft quality for strength and flexibility. Save yourself the hassle of making assemblies in house and ask us for a quote on complete Steel Lanyard Assemblies! Our recent advances in automation allow us to produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times.

Bulk aircraft cable cut to length or on spools is available from stock in galvanized steel or stainless steel, bare or coated. Construction is 7 x 7 aircraft quality for strength and flexibility.

Save yourself the hassle of making assemblies in house and ask us for a quote on complete Steel Lanyard Assemblies! Our recent advances in automation allow us to produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SAC-47-P
Product Name Bulk Cable
Strength 270 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 270 lbs (122 kg)
Diameter 0.0625 inch (1.59 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details