Pivot Point, Inc. Nylon Lanyards - Standard NL93F-6-3-2026

Description
Nylon Lanyards™ keep pins, fasteners and other components where they belong! This low cost tether is an alternative to steel cable lanyards or stainless steel cable lanyards and offers light-duty retention and loss prevention. The U-Lock style of Nylon Lanyards™ offers one end with a loop that is supplied open. Attach this to a component or equipment, then "snap" loop together! Loop is permanently locked. Available with either a molded loop or eyelet on the other end. Stocked in 10" (assembled) lengths. Available from stock in various styles and lengths, Nylon Lanyards™ are made from Super Tough Nylon. Available in fixed end and U- lock styles with various configurations.
Description
Nylon Lanyards™ keep pins, fasteners and other components where they belong! This low cost tether is an alternative to steel cable lanyards or stainless steel cable lanyards and offers light-duty retention and loss prevention. The U-Lock style of Nylon Lanyards™ offers one end with a loop that is supplied open. Attach this to a component or equipment, then "snap" loop together! Loop is permanently locked. Available with either a molded loop or eyelet on the other end. Stocked in 10" (assembled) lengths. Available from stock in various styles and lengths, Nylon Lanyards™ are made from Super Tough Nylon. Available in fixed end and U- lock styles with various configurations.

Suppliers

Company
Product
Description
Supplier Links
Nylon Lanyards - Standard - NL93F-6-3-2026 - Pivot Point, Inc.
Hustisford, WI, USA
Nylon Lanyards - Standard
NL93F-6-3-2026
Nylon Lanyards - Standard NL93F-6-3-2026
Nylon Lanyards™ keep pins, fasteners and other components where they belong! This low cost tether is an alternative to steel cable lanyards or stainless steel cable lanyards and offers light-duty retention and loss prevention. The U-Lock style of Nylon Lanyards™ offers one end with a loop that is supplied open. Attach this to a component or equipment, then "snap" loop together! Loop is permanently locked. Available with either a molded loop or eyelet on the other end. Stocked in 10" (assembled) lengths. Available from stock in various styles and lengths, Nylon Lanyards™ are made from Super Tough Nylon. Available in fixed end and U- lock styles with various configurations.

Nylon Lanyards™ keep pins, fasteners and other components where they belong! This low cost tether is an alternative to steel cable lanyards or stainless steel cable lanyards and offers light-duty retention and loss prevention.

The U-Lock style of Nylon Lanyards™ offers one end with a loop that is supplied open. Attach this to a component or equipment, then "snap" loop together! Loop is permanently locked. Available with either a molded loop or eyelet on the other end. Stocked in 10" (assembled) lengths.

Available from stock in various styles and lengths, Nylon Lanyards™ are made from Super Tough Nylon. Available in fixed end and U- lock styles with various configurations.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number NL93F-6-3-2026
Product Name Nylon Lanyards - Standard
Strength 35 lbs (15.87 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204250190 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details