Pivot Point, Inc. Steel Lanyards L47N-600-3

Description
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to prevent loss. Used as tethers for components and also used as door restraint cables. Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel cable, bare or coated with polyvinyl chloride (PVC) or nylon. PVC coating is more popular because of its appearance, flexibility, and low cost. Nylon offers more durability and abrasion resistance. Choose a lanyard made to your exact specifications! Other cable constructions, lanyard styles and terminations are available. Call for details. For a low cost alternative for light-duty retention, Standard Nylon Lanyards and U-Lock Nylon Lanyards are also offered exclusively by Pivot Point. Recent advances in automation produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times!
Description
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to prevent loss. Used as tethers for components and also used as door restraint cables. Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel cable, bare or coated with polyvinyl chloride (PVC) or nylon. PVC coating is more popular because of its appearance, flexibility, and low cost. Nylon offers more durability and abrasion resistance. Choose a lanyard made to your exact specifications! Other cable constructions, lanyard styles and terminations are available. Call for details. For a low cost alternative for light-duty retention, Standard Nylon Lanyards and U-Lock Nylon Lanyards are also offered exclusively by Pivot Point. Recent advances in automation produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times!

Suppliers

Company
Product
Description
Supplier Links
Steel Lanyards - L47N-600-3 - Pivot Point, Inc.
Hustisford, WI, USA
Steel Lanyards
L47N-600-3
Steel Lanyards L47N-600-3
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to prevent loss. Used as tethers for components and also used as door restraint cables. Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel cable, bare or coated with polyvinyl chloride (PVC) or nylon. PVC coating is more popular because of its appearance, flexibility, and low cost. Nylon offers more durability and abrasion resistance. Choose a lanyard made to your exact specifications! Other cable constructions, lanyard styles and terminations are available. Call for details. For a low cost alternative for light-duty retention, Standard Nylon Lanyards and U-Lock Nylon Lanyards are also offered exclusively by Pivot Point. Recent advances in automation produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times!

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to prevent loss. Used as tethers for components and also used as door restraint cables.

Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel cable, bare or coated with polyvinyl chloride (PVC) or nylon. PVC coating is more popular because of its appearance, flexibility, and low cost. Nylon offers more durability and abrasion resistance.

Choose a lanyard made to your exact specifications! Other cable constructions, lanyard styles and terminations are available. Call for details.

For a low cost alternative for light-duty retention, Standard Nylon Lanyards and U-Lock Nylon Lanyards are also offered exclusively by Pivot Point.

Recent advances in automation produce high quality Steel Lanyards at prices competitive with imports and with FAST lead times!

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number L47N-600-3
Product Name Steel Lanyards
Strength 215 lbs (97.51 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.09375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 480 lbs (218 kg)
Diameter 0.0938 inch (2.38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 12 - 101101203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 20389 lbs (9247 kg)
Diameter 0.4724 inch (12 mm)
View Details