Pivot Point, Inc. Eyelets EYE-47S-1

Description
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application.Steel stamped eyes require special equipment for assembly. These rugged terminals are used widely to mount cable assemblies to equipment. Not to be confused with electrical terminals. Material: cold rolled steel (carbon or stainless).
Description
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application.Steel stamped eyes require special equipment for assembly. These rugged terminals are used widely to mount cable assemblies to equipment. Not to be confused with electrical terminals. Material: cold rolled steel (carbon or stainless).

Suppliers

Company
Product
Description
Supplier Links
Eyelets - EYE-47S-1 - Pivot Point, Inc.
Hustisford, WI, USA
Eyelets
EYE-47S-1
Eyelets EYE-47S-1
Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment. We will advise correct assembly procedures for your application.Steel stamped eyes require special equipment for assembly. These rugged terminals are used widely to mount cable assemblies to equipment. Not to be confused with electrical terminals. Material: cold rolled steel (carbon or stainless).

Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right.

Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment.

We will advise correct assembly procedures for your application.Steel stamped eyes require special equipment for assembly. These rugged terminals are used widely to mount cable assemblies to equipment. Not to be confused with electrical terminals. Material: cold rolled steel (carbon or stainless).

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number EYE-47S-1
Product Name Eyelets
End Fittings None (Bare Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
View Details