Crimp Ring Retainers are easier to use than a cotter pin! Applied in a groove on shaft or pin, Crimp Ring Retainers are squeezed into place with a pliers. Remove by squeezing the top ears to reopen the ring. Heavy construction in mild steel offers strong retention. No sharp edges and minimum clearances are additional benefits. Also known as X Washers.
| Pivot Point, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | CRR-10 |
| Product Name | Crimp Ring Retainers |
| Ring Type | External |
| Ring Style | Crimp Ring |
| Design Units | Inch |
| Material | Low Carbon Steel |