Pisco USA, Inc. Vacuum Pump VUH07-66A

Description
VACUUM GENERATOR, PIPE SHAPE, ONE-TOUCH COUPLING, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM GENERATOR, PIPE SHAPE, ONE-TOUCH COUPLING, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 25900266 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
25900266
Vacuum Pump 25900266
VACUUM GENERATOR, PIPE SHAPE, ONE-TOUCH COUPLING, FILTER. FREE 2 YEAR RADWELL WARRANTY

VACUUM GENERATOR, PIPE SHAPE, ONE-TOUCH COUPLING, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 25900266
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details