Pisco USA, Inc. Conduit/Fitting PB3/8-N2UT

Description
FITTING, STRAIGHT, 1/4 PIPE DIAMETER, 1/8 NPT THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
FITTING, STRAIGHT, 1/4 PIPE DIAMETER, 1/8 NPT THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 25961632 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
25961632
Conduit/Fitting 25961632
FITTING, STRAIGHT, 1/4 PIPE DIAMETER, 1/8 NPT THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

FITTING, STRAIGHT, 1/4 PIPE DIAMETER, 1/8 NPT THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 25961632
Product Name Conduit/Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Xleg Conc Red Butt - 5038210 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details