Pinnacle Systems, Inc. Ergonomic Palm Buttons for Machine Activation

Description
Ergonomic palm buttons are machine operator activation devices that eliminate the force, position and pressure required to activate an industrial machine when compared to the old style and high pressure spring loaded mechanical palm buttons. Our unique design requires no force or pressure and safely maintains the premier ergonomic position of neutral, 0° deviation and maintains 100% hand power for the machine operator. This premier ergonomic product can reduce or eliminate the harmful effects of carpal tunnel syndrome and other ergonomic maladies caused by high pressure spring loaded mushroom palm buttons. Product manufacturer and Made in USA. Specifications NEMA 4 Sealed Housing Solid State Circuitry Dual Sensor Sources–Infrared/Cap acitive Response Time <20 ms CSA Approved, UL Listed Module requires a 2” (51mm) mounting depth in run bar Current Requirements 110 VAC: 2 pole — 50 mA | 4 pole — 60 mA 24 VDC 2 pole — 150 mA | 4 pole — 250 mA Operator Status Indicator — LED’s A. Red — Ready to cycle B. Green — Cycle initiated Relay Type — Captive Contact Safety Relay Relay Rating — 8 amp @ 220 VAC; 8 amp @ 120 VAC Relay Cycle Life Mechanical — 50 million cycles Electrical — 100,000 cycles at 220 VAC, 4 amp Voltage Range — +/- 10% Warranty — 2 years
Datasheet
Description
Ergonomic palm buttons are machine operator activation devices that eliminate the force, position and pressure required to activate an industrial machine when compared to the old style and high pressure spring loaded mechanical palm buttons. Our unique design requires no force or pressure and safely maintains the premier ergonomic position of neutral, 0° deviation and maintains 100% hand power for the machine operator. This premier ergonomic product can reduce or eliminate the harmful effects of carpal tunnel syndrome and other ergonomic maladies caused by high pressure spring loaded mushroom palm buttons. Product manufacturer and Made in USA. Specifications NEMA 4 Sealed Housing Solid State Circuitry Dual Sensor Sources–Infrared/Cap acitive Response Time <20 ms CSA Approved, UL Listed Module requires a 2” (51mm) mounting depth in run bar Current Requirements 110 VAC: 2 pole — 50 mA | 4 pole — 60 mA 24 VDC 2 pole — 150 mA | 4 pole — 250 mA Operator Status Indicator — LED’s A. Red — Ready to cycle B. Green — Cycle initiated Relay Type — Captive Contact Safety Relay Relay Rating — 8 amp @ 220 VAC; 8 amp @ 120 VAC Relay Cycle Life Mechanical — 50 million cycles Electrical — 100,000 cycles at 220 VAC, 4 amp Voltage Range — +/- 10% Warranty — 2 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Palm Buttons for Machine Activation -  - Pinnacle Systems, Inc.
Pittsburgh, PA, USA
Ergonomic Palm Buttons for Machine Activation
Ergonomic Palm Buttons for Machine Activation
Ergonomic palm buttons are machine operator activation devices that eliminate the force, position and pressure required to activate an industrial machine when compared to the old style and high pressure spring loaded mechanical palm buttons. Our unique design requires no force or pressure and safely maintains the premier ergonomic position of neutral, 0° deviation and maintains 100% hand power for the machine operator. This premier ergonomic product can reduce or eliminate the harmful effects of carpal tunnel syndrome and other ergonomic maladies caused by high pressure spring loaded mushroom palm buttons. Product manufacturer and Made in USA. Specifications NEMA 4 Sealed Housing Solid State Circuitry Dual Sensor Sources–Infrared/Cap acitive Response Time <20 ms CSA Approved, UL Listed Module requires a 2” (51mm) mounting depth in run bar Current Requirements 110 VAC: 2 pole — 50 mA | 4 pole — 60 mA 24 VDC 2 pole — 150 mA | 4 pole — 250 mA Operator Status Indicator — LED’s A. Red — Ready to cycle B. Green — Cycle initiated Relay Type — Captive Contact Safety Relay Relay Rating — 8 amp @ 220 VAC; 8 amp @ 120 VAC Relay Cycle Life Mechanical — 50 million cycles Electrical — 100,000 cycles at 220 VAC, 4 amp Voltage Range — +/- 10% Warranty — 2 years

Ergonomic palm buttons are machine operator activation devices that eliminate the force, position and pressure required to activate an industrial machine when compared to the old style and high pressure spring loaded mechanical palm buttons. Our unique design requires no force or pressure and safely maintains the premier ergonomic position of neutral, 0° deviation and maintains 100% hand power for the machine operator.

This premier ergonomic product can reduce or eliminate the harmful effects of carpal tunnel syndrome and other ergonomic maladies caused by high pressure spring loaded mushroom palm buttons. Product manufacturer and Made in USA.

Specifications

NEMA 4 Sealed Housing
Solid State Circuitry
Dual Sensor Sources–Infrared/Capacitive
Response Time <20 ms
CSA Approved, UL Listed
Module requires a 2” (51mm) mounting depth in run bar

Current Requirements
110 VAC: 2 pole — 50 mA | 4 pole — 60 mA
24 VDC 2 pole — 150 mA | 4 pole — 250 mA

Operator Status Indicator — LED’s
A. Red — Ready to cycle
B. Green — Cycle initiated
Relay Type — Captive Contact Safety Relay
Relay Rating — 8 amp @ 220 VAC; 8 amp @ 120 VAC
Relay Cycle Life
Mechanical — 50 million cycles
Electrical — 100,000 cycles at 220 VAC, 4 amp
Voltage Range — +/- 10%
Warranty — 2 years

Supplier's Site Datasheet

Technical Specifications

  Pinnacle Systems, Inc.
Product Category Human Machine Interfaces
Product Name Ergonomic Palm Buttons for Machine Activation
Devices Supported 1
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2508929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
Certifications RoHS Compliant
Resolution 1920 x 1080 pixel
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details