Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
PINGWEI TECHNOLOGY (HONGKONG) CO., LTD.
S345R -- DIODES
Pingwei Technology (Hongkong) Co., Ltd.
Diodes
S345R
Description
45V 550mV@3A 3A SMF Schottky Diodes ROHS
ODG (Origin Data Global)
Done
Description
45V 550mV@3A 3A SMF Schottky Diodes ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
S345R
Diodes
S345R
45V 550mV@3A 3A SMF Schottky Diodes ROHS
45V 550mV@3A 3A SMF Schottky Diodes ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Schottky Diodes
Product Number
S345R
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC
ERA81-004
Specs
Package
Lead-2
I
F
1000 mA
I
FSM
50 amps
View Details
Infineon Technologies AG
Diodes, Rectifiers - Single - 6TQ040
6TQ040
View Details
Rochester Electronics
Diodes, Rectifiers - Single - FFSP20120A
FFSP20120A
Specs
Package
TO-220; TO-220-2L
View Details
Skyworks Solutions, Inc.
Silicon Schottky Barrier Diodes: Packaged, Bondable Chips and Beam-Leads
CDP7624-000
View Details
4
suppliers