Pimoroni Ltd. Battery Products - Battery Chargers TEK012

Description
Win Source Part Number: 1314307-TEK012 Category: Battery Products>Battery Chargers Series: Teknikio Type: Coin Cell Termination Style: USB A Receptacle Package: Bulk Standard Package: 1 Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Cell Size: LIR2032 Mounting Type: Custom ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Pimoroni Ltd Other Names: 1778-1178,6383539991 310
Request a Quote Datasheet
Description
Win Source Part Number: 1314307-TEK012 Category: Battery Products>Battery Chargers Series: Teknikio Type: Coin Cell Termination Style: USB A Receptacle Package: Bulk Standard Package: 1 Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Cell Size: LIR2032 Mounting Type: Custom ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Pimoroni Ltd Other Names: 1778-1178,6383539991 310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Chargers - TEK012 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Chargers
TEK012
Battery Products - Battery Chargers TEK012
Win Source Part Number: 1314307-TEK012 Category: Battery Products>Battery Chargers Series: Teknikio Type: Coin Cell Termination Style: USB A Receptacle Package: Bulk Standard Package: 1 Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Cell Size: LIR2032 Mounting Type: Custom ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Pimoroni Ltd Other Names: 1778-1178,6383539991 310

Win Source Part Number: 1314307-TEK012
Category: Battery Products>Battery Chargers
Series: Teknikio
Type: Coin Cell
Termination Style: USB A Receptacle
Package: Bulk
Standard Package: 1
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Cell Size: LIR2032
Mounting Type: Custom
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.1180
Mfr: Pimoroni Ltd
Other Names: 1778-1178,6383539991310

Buy Now
Battery Chargers - 1778-1178-ND - DigiKey
Thief River Falls, MN, United States
Battery Chargers
1778-1178-ND
Battery Chargers 1778-1178-ND
Coin Cell Battery Charger LIR2032

Coin Cell Battery Charger LIR2032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Battery Chargers Battery Chargers
Product Number TEK012 1778-1178-ND
Product Name Battery Products - Battery Chargers Battery Chargers
Battery Type / Chemistry Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 7894063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
View Details
Micropower SQ50 48/80 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details