Pimoroni Ltd. Box Accessories - PIM064 PIM064

Description
Manufacturer: Pimoroni Ltd Win Source Part Number: 1045376-PIM064 Accessory Type: Diffuser For Use With/Related Products: Pibow Case Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Pimoroni Ltd Win Source Part Number: 1045376-PIM064 Accessory Type: Diffuser For Use With/Related Products: Pibow Case Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - PIM064 - PIM064 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - PIM064
PIM064
Box Accessories - PIM064 PIM064
Manufacturer: Pimoroni Ltd Win Source Part Number: 1045376-PIM064 Accessory Type: Diffuser For Use With/Related Products: Pibow Case Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Pimoroni Ltd
Win Source Part Number: 1045376-PIM064
Accessory Type: Diffuser
For Use With/Related Products: Pibow Case
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PIM064
Product Name Box Accessories - PIM064
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details