Pimoroni Ltd. Humidity, Moisture Sensors COM1700

Description
Humidity Temperature Sensor 10 ~ 99% RH I²C ±3% RH 5s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 10 ~ 99% RH I²C ±3% RH 5s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1778-1179-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1778-1179-ND
Humidity, Moisture Sensors 1778-1179-ND
Humidity Temperature Sensor 10 ~ 99% RH I²C ±3% RH 5s Through Hole

Humidity Temperature Sensor 10 ~ 99% RH I²C ±3% RH 5s Through Hole

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
COM1700
Sensors, Transducers - Humidity, Moisture Sensors COM1700
AM2320 DIGITAL TEMPERATURE AND H

AM2320 DIGITAL TEMPERATURE AND H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 1778-1179-ND COM1700
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 10 to 99 % 10 to 99 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details