Pimoroni Ltd. Motors - AC, DC COM0809

Description
Brushed DC Motor Gearmotor 1800 RPM 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 1800 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - COM0809-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
COM0809-ND
Motors - AC, DC COM0809-ND
Brushed DC Motor Gearmotor 1800 RPM 6VDC

Brushed DC Motor Gearmotor 1800 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number COM0809-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
DC Voltage Range 6.0 VDC
Continuous Torque 0.0 In-lbs (0.0200 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0465 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details