Pimoroni Ltd. Motors - AC, DC COM0802

Description
Brushed DC Motor Gearmotor 14.2 RPM 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 14.2 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - COM0802-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
COM0802-ND
Motors - AC, DC COM0802-ND
Brushed DC Motor Gearmotor 14.2 RPM 6VDC

Brushed DC Motor Gearmotor 14.2 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number COM0802-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
DC Voltage Range 6.0 VDC
Continuous Torque 0.7 In-lbs (0.8007 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA20DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3014 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details