Pilz Automation Safety L.P. Safety Relays 751104

Description
Pilz 751104 Safety Relay
Request a Quote
Description
Pilz 751104 Safety Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz is designed for monitoring emergency stop (E-STOP) pushbuttons, safety gates, and light beam devices. It features three positive-guided safety contacts (normally open) and one auxiliary contact (normally closed), all of which are instantaneous. The relay operates with a coil voltage of 24VDC and is suitable for applications requiring compliance with safety standards such as EN ISO 13849-1 up to Performance Level e. This relay supports various connection options, including E-STOP pushbuttons and safety gate limit switches, and can be expanded with a contact expander module. It offers multiple operating modes, which can be configured via a rotary switch, and includes LED indicators for supply voltage, input status, and error conditions. The relay is housed in a compact design suitable for DIN rail mounting and has a protection rating of IP40 for the housing and IP20 for the terminals. The device is rated for a maximum switching current of 6A and a contact voltage of 240V AC. It is compliant with relevant EMC and safety standards, ensuring reliable operation in industrial environments. The relay also features built-in self-monitoring and redundancy to maintain safety functions in case of component failure.

Datasheet Summary
Powered by GS/AI

The Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz is designed for monitoring emergency stop (E-STOP) pushbuttons, safety gates, and light beam devices. It features three positive-guided safety contacts (normally open) and one auxiliary contact (normally closed), all of which are instantaneous. The relay operates with a coil voltage of 24VDC and is suitable for applications requiring compliance with safety standards such as EN ISO 13849-1 up to Performance Level e. This relay supports various connection options, including E-STOP pushbuttons and safety gate limit switches, and can be expanded with a contact expander module. It offers multiple operating modes, which can be configured via a rotary switch, and includes LED indicators for supply voltage, input status, and error conditions. The relay is housed in a compact design suitable for DIN rail mounting and has a protection rating of IP40 for the housing and IP20 for the terminals. The device is rated for a maximum switching current of 6A and a contact voltage of 240V AC. It is compliant with relevant EMC and safety standards, ensuring reliable operation in industrial environments. The relay also features built-in self-monitoring and redundancy to maintain safety functions in case of component failure.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2687567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
2687567
Safety Relays 2687567
Pilz 751104 Safety Relay

Pilz 751104 Safety Relay

Supplier's Site
PILZ E-Stop - 751104 - Galco Industrial Electronics
Madison Heights, MI, United States
PILZ E-Stop
751104
PILZ E-Stop 751104
Safety Relay, PNOZ s4C, 24VDC, Sprin

Safety Relay, PNOZ s4C, 24VDC, Sprin

Supplier's Site
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz - 55W4763 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz
55W4763
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz 55W4763
RELAY, SAFETY, 3PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O; Product Range:PNOZ s4 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:240V; Contact RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO; Product Range:PNOZ s4 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:240V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number 2687567 751104 55W4763
Product Name Safety Relays PILZ E-Stop Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details