Pilz Automation Safety L.P. Safety Relays 751102

Description
Pilz 751102 Safety Relay
Request a Quote Datasheet
Description
Pilz 751102 Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 1919853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
1919853
Safety Relays 1919853
Pilz 751102 Safety Relay

Pilz 751102 Safety Relay

Supplier's Site
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz - 55W4761 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz
55W4761
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz 55W4761
RELAY, SAFETY, 3PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O; Product Range:PNOZ s2 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:240V; Contact RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO; Product Range:PNOZ s2 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:240V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
PILZ E-Stop - 751102 - Galco Industrial Electronics
Madison Heights, MI, United States
PILZ E-Stop
751102
PILZ E-Stop 751102
Safety Relay, PNOZ s2C, 24VDC,

Safety Relay, PNOZ s2C, 24VDC,

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Safety Relays Safety Relays Electromechanical Relays
Product Number 1919853 55W4761 751102
Product Name Safety Relays Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz PILZ E-Stop
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers