Pilz Automation Safety L.P. Relay, Safety, 4Pst-No, 240Vac, 6A; Coil Voltage Pilz 750107

Description
RELAY, SAFETY, 4PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O; Product Range:PNOZ s7 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 4PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O; Product Range:PNOZ s7 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 4Pst-No, 240Vac, 6A; Coil Voltage Pilz - 08R6153 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4Pst-No, 240Vac, 6A; Coil Voltage Pilz
08R6153
Relay, Safety, 4Pst-No, 240Vac, 6A; Coil Voltage Pilz 08R6153
RELAY, SAFETY, 4PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O; Product Range:PNOZ s7 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes

RELAY, SAFETY, 4PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-NO; Product Range:PNOZ s7 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 08R6153
Product Name Relay, Safety, 4Pst-No, 240Vac, 6A; Coil Voltage Pilz
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1762979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting PCBoard; Pcb mount
View Details