Pilz Automation Safety L.P. Safety Relays 750102

Description
Pilz 750102 Safety Relay
Request a Quote Datasheet
Description
Pilz 750102 Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 156099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
156099
Safety Relays 156099
Pilz 750102 Safety Relay

Pilz 750102 Safety Relay

Supplier's Site
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz - 55W4747 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz
55W4747
Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz 55W4747
RELAY, SAFETY, 3PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O; Product Range:PNOZ s2 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO; Product Range:PNOZ s2 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet
PILZ E-Stop - 750102 - Galco Industrial Electronics
Madison Heights, MI, United States
PILZ E-Stop
750102
PILZ E-Stop 750102
Safety Relay, PNOZ S2, 24VDC, Screw

Safety Relay, PNOZ S2, 24VDC, Screw

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Safety Relays Safety Relays Electromechanical Relays
Product Number 156099 55W4747 750102
Product Name Safety Relays Relay, Safety, 3Pst-No, 240Vac, 6A; Coil Voltage Pilz PILZ E-Stop
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details