PILZ AUTOMATION SAFETY L.P.
630349 -- SENSOR & ACTUATOR CABLES
Pilz Automation Safety L.P.
Sensor & Actuator Cables
630349
Description
Pilz 630349 Cable
Request a Quote
Email Supplier
Description
Pilz 630349 Cable
Request a Quote
Email Supplier
Suppliers
Sensor & Actuator Cables
340316
Supplier's Site
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
340316 |
|
Product Name
|
Sensor & Actuator Cables |
|
Cord Length
|
394 inch (10000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
Rated Voltage
250 volts
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
7.87 inch (200 mm)
View Details
Qualtek Electronics Corp.
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details