PILZ AUTOMATION SAFETY L.P.
533131 -- SENSOR & ACTUATOR CABLES
Pilz Automation Safety L.P.
Sensor & Actuator Cables
533131
Description
Pilz 533131 Cable
Request a Quote
Email Supplier
Description
Pilz 533131 Cable
Request a Quote
Email Supplier
Suppliers
Sensor & Actuator Cables
340365
Supplier's Site
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
340365 |
|
Product Name
|
Sensor & Actuator Cables |
|
Cord Length
|
394 inch (10000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
35.98 inch (914 mm)
View Details
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
Rated Voltage
250 volts
View Details
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details