Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
The RTR-507L is a compact, waterproof and dust-proof data logger that displays, measures and records humidity and temperature. The temperature and humidity sensor is attached to a 39.37 inch cable (1.0 meter) which allows the end-user to place the sensors in hard to reach areas. "L" Large Battery Pack Model
Application Examples:
| Piezo-Metrics | |
|---|---|
| Product Category | Hygrometers and Humidity Measurement Instruments |
| Product Number | RTR-507S-L |
| Product Name | High Precision Humidity and Temperature Logger, Large Battery Pack |
| Features | Datalogger; Battery Powered |
| Variables Measured | Relative Humidity; Temperature |
| Form Factor | Instrument |
| Relative Humidity Range | 0.0 to 99 % |