Piezo-Metrics Ethernet Connected Data Collector w/ Cable & Software RTR-500NW

Description
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. The RTR-500NW is a network base station with built-in Wired LAN Communication Capabilities. The RTR-500NW can be set up to automatically download recorded data from an RTR-500 Series Wireless Data Logger via wireless communication, and then send that data via a network to an e-mail address, FTP folder or T&D’s own Web-Storage server. It can also monitor for warnings and send warning reports across a network to specified addresses. The RTR-500NW/AW comes in two models: RTR-500NW for a wired LAN RTR-500AW for a wireless LAN connection. If it is desired to view data with a web browser, the RTR-500NW or RTR-500AW can be configured to upload current readings to T&D Web-Storage Service via FTP. Note: RTR-500NW/500AW can not be used with our earlier models RTR-50, and RTR-5 Series loggers. Application Examples For Centralized Monitoring and Management of Temperature and Humidity in Refrigerated Cases across Supermarkets or other Chain Stores For Monitoring Systems of Pharmacy Storage Facilities For Degradation Prevention Systems in Art Museums and other Archival and Exhibit Forums
Description
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. The RTR-500NW is a network base station with built-in Wired LAN Communication Capabilities. The RTR-500NW can be set up to automatically download recorded data from an RTR-500 Series Wireless Data Logger via wireless communication, and then send that data via a network to an e-mail address, FTP folder or T&D’s own Web-Storage server. It can also monitor for warnings and send warning reports across a network to specified addresses. The RTR-500NW/AW comes in two models: RTR-500NW for a wired LAN RTR-500AW for a wireless LAN connection. If it is desired to view data with a web browser, the RTR-500NW or RTR-500AW can be configured to upload current readings to T&D Web-Storage Service via FTP. Note: RTR-500NW/500AW can not be used with our earlier models RTR-50, and RTR-5 Series loggers. Application Examples For Centralized Monitoring and Management of Temperature and Humidity in Refrigerated Cases across Supermarkets or other Chain Stores For Monitoring Systems of Pharmacy Storage Facilities For Degradation Prevention Systems in Art Museums and other Archival and Exhibit Forums

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connected Data Collector w/ Cable & Software - RTR-500NW - Piezo-Metrics
Simi Valley, CA, United States
Ethernet Connected Data Collector w/ Cable & Software
RTR-500NW
Ethernet Connected Data Collector w/ Cable & Software RTR-500NW
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. The RTR-500NW is a network base station with built-in Wired LAN Communication Capabilities. The RTR-500NW can be set up to automatically download recorded data from an RTR-500 Series Wireless Data Logger via wireless communication, and then send that data via a network to an e-mail address, FTP folder or T&D’s own Web-Storage server. It can also monitor for warnings and send warning reports across a network to specified addresses. The RTR-500NW/AW comes in two models: RTR-500NW for a wired LAN RTR-500AW for a wireless LAN connection. If it is desired to view data with a web browser, the RTR-500NW or RTR-500AW can be configured to upload current readings to T&D Web-Storage Service via FTP. Note: RTR-500NW/500AW can not be used with our earlier models RTR-50, and RTR-5 Series loggers. Application Examples For Centralized Monitoring and Management of Temperature and Humidity in Refrigerated Cases across Supermarkets or other Chain Stores For Monitoring Systems of Pharmacy Storage Facilities For Degradation Prevention Systems in Art Museums and other Archival and Exhibit Forums

Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

The RTR-500NW is a network base station with built-in Wired LAN Communication Capabilities.
The RTR-500NW can be set up to automatically download recorded data from an RTR-500 Series Wireless Data Logger via wireless communication, and then send that data via a network to an e-mail address, FTP folder or T&D’s own Web-Storage server. It can also monitor for warnings and send warning reports across a network to specified addresses.
The RTR-500NW/AW comes in two models:

  • RTR-500NW for a wired LAN
  • RTR-500AW for a wireless LAN connection.

If it is desired to view data with a web browser, the RTR-500NW or RTR-500AW can be configured to upload current readings to T&D Web-Storage Service via FTP.
Note: RTR-500NW/500AW can not be used with our earlier models RTR-50, and RTR-5 Series loggers.
Application Examples

  • For Centralized Monitoring and Management of Temperature and Humidity in Refrigerated Cases across Supermarkets or other Chain Stores
  • For Monitoring Systems of Pharmacy Storage Facilities
  • For Degradation Prevention Systems in Art Museums and other Archival and Exhibit Forums
Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition Systems and Instruments
Product Number RTR-500NW
Product Name Ethernet Connected Data Collector w/ Cable & Software
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Host Connection Ethernet
Analog Channels 16 #
Inputs RTD Input; Bridge Input
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details