Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
The RTR-500AW is a network base station with built-in Wireless LAN Communication Capabilities. The RTR-500AW can be set up to automatically download recorded data from an RTR-500 Series Wireless Data Logger via wireless communication, and then send that data via a network to an e-mail address, FTP folder or T&D’s own Web-Storage server. It can also monitor for warnings and send warning reports across a network to specified addresses.
The RTR-500NW/AW comes in two models: RTR-500NW for a wired LAN RTR-500AW for a wireless LAN connection.
If it is desired to view data with a web browser, the RTR-500NW or RTR-500AW can be configured to upload current readings to T&D Web-Storage Service via FTP.
Note: RTR-500NW/500AW can not be used with our earlier models RTR-50, and RTR-5 Series loggers.
Application Examples
For Centralized Monitoring and Management of Temperature and Humidity in Refrigerated Cases across Supermarkets or other Chain Stores
For Monitoring Systems of Pharmacy Storage Facilities
For Degradation Prevention Systems in Art Museums and other Archival and Exhibit Forums
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
The RTR-500AW is a network base station with built-in Wireless LAN Communication Capabilities.
The RTR-500AW can be set up to automatically download recorded data from an RTR-500 Series Wireless Data Logger via wireless communication, and then send that data via a network to an e-mail address, FTP folder or T&D’s own Web-Storage server. It can also monitor for warnings and send warning reports across a network to specified addresses.
The RTR-500NW/AW comes in two models:
- RTR-500NW for a wired LAN
- RTR-500AW for a wireless LAN connection.
If it is desired to view data with a web browser, the RTR-500NW or RTR-500AW can be configured to upload current readings to T&D Web-Storage Service via FTP.
Note: RTR-500NW/500AW can not be used with our earlier models RTR-50, and RTR-5 Series loggers.
Application Examples
- For Centralized Monitoring and Management of Temperature and Humidity in Refrigerated Cases across Supermarkets or other Chain Stores
- For Monitoring Systems of Pharmacy Storage Facilities
- For Degradation Prevention Systems in Art Museums and other Archival and Exhibit Forums