Piezo-Metrics Fast USB Strain Module FSU-SSB

Description
High Speed Measurements at 4800 Samples per Second Compatible with most load cells and sensors - Tension or Compression High stability 13Bit Noise Free Resolution providing superior performance Simple & easy to connect to your strain gauge sensor Input Sensitivity of ±3 mV/V OEM pcb versions available The FSU-SSB is a fast, compact, high precision strain bridge input module delivering high resolution readings over USB and communicated directly to a PC. It is aimed at dynamic applications that require high speed measurement. It delivers high speed measurements of 4800 samples per second at 13 bits noise free resolution. Simply by plugging the USB strain device into a PC, data can be measured from a sensor using the FSU-SSB for a wide range of high speed systems. This is achieved using the powerful Toolkit software, which has been developed in-house by our design engineers to provide optimised, fast viewing of data. It allows the viewing of input status and module information, simple switching between engineering units as well as two part calibration, high speed navigation and FFT frequency component analysis. Data can be exported to a CSV file. This free-standing module is fitted with 9-way ‘D’ type socket for connection to the strain bridge or load cell while a micro USB socket allows connection to a PC and does not require external power. A DIN rail mounting option is also available. For lower speed applications, the DSCUSB, which can log up to 100 samples per second, would be a suitable solution.
Datasheet
Description
High Speed Measurements at 4800 Samples per Second Compatible with most load cells and sensors - Tension or Compression High stability 13Bit Noise Free Resolution providing superior performance Simple & easy to connect to your strain gauge sensor Input Sensitivity of ±3 mV/V OEM pcb versions available The FSU-SSB is a fast, compact, high precision strain bridge input module delivering high resolution readings over USB and communicated directly to a PC. It is aimed at dynamic applications that require high speed measurement. It delivers high speed measurements of 4800 samples per second at 13 bits noise free resolution. Simply by plugging the USB strain device into a PC, data can be measured from a sensor using the FSU-SSB for a wide range of high speed systems. This is achieved using the powerful Toolkit software, which has been developed in-house by our design engineers to provide optimised, fast viewing of data. It allows the viewing of input status and module information, simple switching between engineering units as well as two part calibration, high speed navigation and FFT frequency component analysis. Data can be exported to a CSV file. This free-standing module is fitted with 9-way ‘D’ type socket for connection to the strain bridge or load cell while a micro USB socket allows connection to a PC and does not require external power. A DIN rail mounting option is also available. For lower speed applications, the DSCUSB, which can log up to 100 samples per second, would be a suitable solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast USB Strain Module - FSU-SSB - Piezo-Metrics
Simi Valley, CA, United States
Fast USB Strain Module
FSU-SSB
Fast USB Strain Module FSU-SSB
High Speed Measurements at 4800 Samples per Second Compatible with most load cells and sensors - Tension or Compression High stability 13Bit Noise Free Resolution providing superior performance Simple & easy to connect to your strain gauge sensor Input Sensitivity of ±3 mV/V OEM pcb versions available The FSU-SSB is a fast, compact, high precision strain bridge input module delivering high resolution readings over USB and communicated directly to a PC. It is aimed at dynamic applications that require high speed measurement. It delivers high speed measurements of 4800 samples per second at 13 bits noise free resolution. Simply by plugging the USB strain device into a PC, data can be measured from a sensor using the FSU-SSB for a wide range of high speed systems. This is achieved using the powerful Toolkit software, which has been developed in-house by our design engineers to provide optimised, fast viewing of data. It allows the viewing of input status and module information, simple switching between engineering units as well as two part calibration, high speed navigation and FFT frequency component analysis. Data can be exported to a CSV file. This free-standing module is fitted with 9-way ‘D’ type socket for connection to the strain bridge or load cell while a micro USB socket allows connection to a PC and does not require external power. A DIN rail mounting option is also available. For lower speed applications, the DSCUSB, which can log up to 100 samples per second, would be a suitable solution.
  • High Speed Measurements at 4800 Samples per Second
  • Compatible with most load cells and sensors - Tension or Compression
  • High stability 13Bit Noise Free Resolution providing superior performance
  • Simple & easy to connect to your strain gauge sensor
  • Input Sensitivity of ±3 mV/V
  • OEM pcb versions available

The FSU-SSB is a fast, compact, high precision strain bridge input module delivering high resolution readings over USB and communicated directly to a PC. It is aimed at dynamic applications that require high speed measurement.

It delivers high speed measurements of 4800 samples per second at 13 bits noise free resolution.
Simply by plugging the USB strain device into a PC, data can be measured from a sensor using the FSU-SSB for a wide range of high speed systems. This is achieved using the powerful Toolkit software, which has been developed in-house by our design engineers to provide optimised, fast viewing of data.
It allows the viewing of input status and module information, simple switching between engineering units as well as two part calibration, high speed navigation and FFT frequency component analysis. Data can be exported to a CSV file. This free-standing module is fitted with 9-way ‘D’ type socket for connection to the strain bridge or load cell while a micro USB socket allows connection to a PC and does not require external power. A DIN rail mounting option is also available.

For lower speed applications, the DSCUSB, which can log up to 100 samples per second, would be a suitable solution.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number FSU-SSB
Product Name Fast USB Strain Module
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
Local Data Acquisition - ibaDAQ - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor Backplane
Host Connection USB; Ethernet
View Details
DR Series Input Modules - DR-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details