PIDSO - Propagation Ideas & Solutions GmbH Button Antenna, Broadband, Omni, 5.5 Ghz, 3 Dbi SDI.004-00A

Description
Despite the very compact size, the SDI.004-00A provides excellent performance at a frequency range of 5 - 6GHz. Omnidirectional gain across the frequency band ensures optimum data and video transmission, making the SDI.004-00A an ideal solution for aviation applications, especially for remotely piloted aircraft systems. In addition, coating and body structure are adaptable to customer applications.
Datasheet
Description
Despite the very compact size, the SDI.004-00A provides excellent performance at a frequency range of 5 - 6GHz. Omnidirectional gain across the frequency band ensures optimum data and video transmission, making the SDI.004-00A an ideal solution for aviation applications, especially for remotely piloted aircraft systems. In addition, coating and body structure are adaptable to customer applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Antenna, Broadband, Omni, 5.5 Ghz, 3 Dbi - SDI.004-00A - PIDSO - Propagation Ideas & Solutions GmbH
Vienna, Austria
Button Antenna, Broadband, Omni, 5.5 Ghz, 3 Dbi
SDI.004-00A
Button Antenna, Broadband, Omni, 5.5 Ghz, 3 Dbi SDI.004-00A
Despite the very compact size, the SDI.004-00A provides excellent performance at a frequency range of 5 - 6GHz. Omnidirectional gain across the frequency band ensures optimum data and video transmission, making the SDI.004-00A an ideal solution for aviation applications, especially for remotely piloted aircraft systems. In addition, coating and body structure are adaptable to customer applications.

Despite the very compact size, the SDI.004-00A provides excellent performance at a frequency range of 5 - 6GHz. Omnidirectional gain across the frequency band ensures optimum data and video transmission, making the SDI.004-00A an ideal solution for aviation applications, especially for remotely piloted aircraft systems. In addition, coating and body structure are adaptable to customer applications.

Supplier's Site Datasheet

Technical Specifications

  PIDSO - Propagation Ideas & Solutions GmbH
Product Category Antennas
Product Number SDI.004-00A
Product Name Button Antenna, Broadband, Omni, 5.5 Ghz, 3 Dbi
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details