PIDSO - Propagation Ideas & Solutions GmbH Horn Antenna 6 - 12 GHz PRO.CHO.003 – 00A

Description
PIDSO's PRO.CHO.003 - 00A ultra-broadband capabilities from 6 - 12 GHz enables it to operate over a very wide frequency range which eliminates the need to purchase different antennas for each frequency. In addition, the light and compact construction allows PRO.CHO.003 - 00A to be used for a wide array of wireless infrastructure and research applications where a wide coverage is desired.
Datasheet
Description
PIDSO's PRO.CHO.003 - 00A ultra-broadband capabilities from 6 - 12 GHz enables it to operate over a very wide frequency range which eliminates the need to purchase different antennas for each frequency. In addition, the light and compact construction allows PRO.CHO.003 - 00A to be used for a wide array of wireless infrastructure and research applications where a wide coverage is desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna 6 - 12 GHz PRO.CHO.003 – 00A
PIDSO's PRO.CHO.003 - 00A ultra-broadband capabilities from 6 - 12 GHz enables it to operate over a very wide frequency range which eliminates the need to purchase different antennas for each frequency. In addition, the light and compact construction allows PRO.CHO.003 - 00A to be used for a wide array of wireless infrastructure and research applications where a wide coverage is desired.

PIDSO's PRO.CHO.003 - 00A ultra-broadband capabilities from 6 - 12 GHz enables it to operate over a very wide frequency range which eliminates the need to purchase different antennas for each frequency. In addition, the light and compact construction allows PRO.CHO.003 - 00A to be used for a wide array of wireless infrastructure and research applications where a wide coverage is desired.

Supplier's Site Datasheet

Technical Specifications

  PIDSO - Propagation Ideas & Solutions GmbH
Product Category Antennas
Product Number PRO.CHO.003 – 00A
Product Name Horn Antenna 6 - 12 GHz
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details