PIDSO - Propagation Ideas & Solutions GmbH Horn Antenna 4.5 – 5.0 GHz PRO.CHO.002 – 00A

Description
PIDSO's PRO.CHO.002 - 00A is a compact and lightweight broadband antenna, which provides optimum data link performance. PRO.CHO.002 - 00A operates with high efficiency at a frequency range of 4.5 - 5.0 GHz and is an excellent choice for all kind of unmanned or manned aircraft applications.
Datasheet
Description
PIDSO's PRO.CHO.002 - 00A is a compact and lightweight broadband antenna, which provides optimum data link performance. PRO.CHO.002 - 00A operates with high efficiency at a frequency range of 4.5 - 5.0 GHz and is an excellent choice for all kind of unmanned or manned aircraft applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna 4.5 – 5.0 GHz - PRO.CHO.002 – 00A - PIDSO - Propagation Ideas & Solutions GmbH
Vienna, Austria
Horn Antenna 4.5 – 5.0 GHz
PRO.CHO.002 – 00A
Horn Antenna 4.5 – 5.0 GHz PRO.CHO.002 – 00A
PIDSO's PRO.CHO.002 - 00A is a compact and lightweight broadband antenna, which provides optimum data link performance. PRO.CHO.002 - 00A operates with high efficiency at a frequency range of 4.5 - 5.0 GHz and is an excellent choice for all kind of unmanned or manned aircraft applications.

PIDSO's PRO.CHO.002 - 00A is a compact and lightweight broadband antenna, which provides optimum data link performance. PRO.CHO.002 - 00A operates with high efficiency at a frequency range of 4.5 - 5.0 GHz and is an excellent choice for all kind of unmanned or manned aircraft applications.

Supplier's Site Datasheet

Technical Specifications

  PIDSO - Propagation Ideas & Solutions GmbH
Product Category Antennas
Product Number PRO.CHO.002 – 00A
Product Name Horn Antenna 4.5 – 5.0 GHz
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
4G+Wi-Fi Combo Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + 2*SMA Male St. Connector (80mm) - ET-LTWIM-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details