Picosecond Pulse Labs, Inc. 20Gb/s Pattern Generator Model 12060

Description
Features 1.25GHz to 20Gb/s Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Built-in random and sine jitter injection option Single bit error injection Front panel touch screen GUI and USB computer control Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: Built-in random and sine jitter insertion option coming soon! The Picosecond Pulse Labs’ Model 12060 is a high performance pattern generator. The 12060 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price.
Description
Features 1.25GHz to 20Gb/s Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Built-in random and sine jitter injection option Single bit error injection Front panel touch screen GUI and USB computer control Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: Built-in random and sine jitter insertion option coming soon! The Picosecond Pulse Labs’ Model 12060 is a high performance pattern generator. The 12060 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price.

Suppliers

Company
Product
Description
Supplier Links
20Gb/s Pattern Generator - Model 12060 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
20Gb/s Pattern Generator
Model 12060
20Gb/s Pattern Generator Model 12060
Features 1.25GHz to 20Gb/s Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Built-in random and sine jitter injection option Single bit error injection Front panel touch screen GUI and USB computer control Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: Built-in random and sine jitter insertion option coming soon! The Picosecond Pulse Labs’ Model 12060 is a high performance pattern generator. The 12060 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price.

Features

  • 1.25GHz to 20Gb/s
  • Programmable data rate, amplitude, and offset
  • Differential data, pattern trigger, clock/n, and full rate clock outputs
  • PRBS and user patterns
  • Built-in random and sine jitter injection option
  • Single bit error injection
  • Front panel touch screen GUI and USB computer control
    Applications
  • High-speed serial data testing
  • Semiconductor testing
  • Component testing
  • R&D design verification
    The Picosecond Advantage:
    High-quality performance at a value based price.Description:
    Built-in random and sine jitter insertion option coming soon!
    The Picosecond Pulse Labs’ Model 12060 is a high performance pattern generator. The 12060 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 12060
Product Name 20Gb/s Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details