Pico Technology Limited Test Leads TA309

Description
Shrouded 4 mm to 4 mm lead 0.5 m red
Request a Quote Datasheet
Description
Shrouded 4 mm to 4 mm lead 0.5 m red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1365318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1365318
Test Leads 1365318
Shrouded 4 mm to 4 mm lead 0.5 m red

Shrouded 4 mm to 4 mm lead 0.5 m red

Supplier's Site
Test Lead, Red, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology - 12AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology
12AC7137
Test Lead, Red, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology 12AC7137
TEST LEAD, RED, 500MM, 36A, 1KV; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:19.6"; Lead Length - Metric:500mm; Insulator Colour:Red; Current Rating:36A

TEST LEAD, RED, 500MM, 36A, 1KV; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:19.6"; Lead Length - Metric:500mm; Insulator Colour:Red; Current Rating:36A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1365318 12AC7137
Product Name Test Leads Test Lead, Red, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Mini Alligator Clip to Meter Banana Plug, 22 AWG PVC Test Lead - 285M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details