Pico Technology Limited Test Leads TA308

Description
Shrouded 4 mm to 4 mm lead 0.5m black
Request a Quote Datasheet
Description
Shrouded 4 mm to 4 mm lead 0.5m black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1365317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1365317
Test Leads 1365317
Shrouded 4 mm to 4 mm lead 0.5m black

Shrouded 4 mm to 4 mm lead 0.5m black

Supplier's Site
Test Lead, Black, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology - 12AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology
12AC7136
Test Lead, Black, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology 12AC7136
TEST LEAD, BLACK, 500MM, 36A, 1KV; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:19.6"; Lead Length - Metric:500mm; Insulator Colour:Black; Current Rating:36A

TEST LEAD, BLACK, 500MM, 36A, 1KV; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:19.6"; Lead Length - Metric:500mm; Insulator Colour:Black; Current Rating:36A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1365317 12AC7136
Product Name Test Leads Test Lead, Black, 500Mm, 36A, 1Kv; Test Connector Type A Pico Technology
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XHL Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details