Pico Technology Limited Oscilloscope Probe Passive, 350Mhz, 10 Pico Technology TA150

Description
OSCILLOSCOPE PROBE PASSIVE, 350MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:PicoScope 6402C/D, 6403C/D Series Oscilloscopes
Datasheet
Description
OSCILLOSCOPE PROBE PASSIVE, 350MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:PicoScope 6402C/D, 6403C/D Series Oscilloscopes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe Passive, 350Mhz, 10 Pico Technology - 95T1045 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe Passive, 350Mhz, 10 Pico Technology
95T1045
Oscilloscope Probe Passive, 350Mhz, 10 Pico Technology 95T1045
OSCILLOSCOPE PROBE PASSIVE, 350MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:PicoScope 6402C/D, 6403C/D Series Oscilloscopes

OSCILLOSCOPE PROBE PASSIVE, 350MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:PicoScope 6402C/D, 6403C/D Series Oscilloscopes

Supplier's Site Datasheet
Oscilloscope Probe, 350 Mhz, Passive, 300 V, 10 Pico Technology - 18X1965 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 350 Mhz, Passive, 300 V, 10 Pico Technology
18X1965
Oscilloscope Probe, 350 Mhz, Passive, 300 V, 10 Pico Technology 18X1965
Oscilloscope Probe, 350 MHz, Passive, 300 V, 10:1, PicoScope 6402C/D, 6403C/D Series Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 350 MHz, Passive, 300 V, 10:1, PicoScope 6402C/D, 6403C/D Series Oscilloscopes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 95T1045 18X1965
Product Name Oscilloscope Probe Passive, 350Mhz, 10 Pico Technology Oscilloscope Probe, 350 Mhz, Passive, 300 V, 10 Pico Technology
Probe Type Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to 0.025″ Sq. Pin Plug, 22 AWG PVC Test Lead - 230XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details