Pico Technology Current Clamp 200A Ac Catiii Pico Technology TA138

Description
CURRENT CLAMP 200A AC CATIII
Datasheet
Description
CURRENT CLAMP 200A AC CATIII
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamp 200A Ac Catiii Pico Technology - 63T6481 - Newark, An Avnet Company
Chicago, IL, United States
Current Clamp 200A Ac Catiii Pico Technology
63T6481
Current Clamp 200A Ac Catiii Pico Technology 63T6481
CURRENT CLAMP 200A AC CATIII

CURRENT CLAMP 200A AC CATIII

Supplier's Site Datasheet
Ac Current Clamp Probe, 0-200A; Meter Side Connector Pico Technology - 49AC8632 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp Probe, 0-200A; Meter Side Connector Pico Technology
49AC8632
Ac Current Clamp Probe, 0-200A; Meter Side Connector Pico Technology 49AC8632
AC CURRENT CLAMP PROBE, 0-200A; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:0A; For Use With:PicoLog CM3 Current Data Logger; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AC CURRENT CLAMP PROBE, 0-200A; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:0A; For Use With:PicoLog CM3 Current Data Logger; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 63T6481
Product Name Current Clamp 200A Ac Catiii Pico Technology
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details