Pico Technology Limited Oscilloscope Probe, 500 Mhz, Passive, 300 V, 10 Pico Technology TA133

Description
Oscilloscope Probe, 500 MHz, Passive, 300 V, 10:1, PicoScope 6404C/D Series Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
Oscilloscope Probe, 500 MHz, Passive, 300 V, 10:1, PicoScope 6404C/D Series Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 500 Mhz, Passive, 300 V, 10 Pico Technology - 18X1964 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 500 Mhz, Passive, 300 V, 10 Pico Technology
18X1964
Oscilloscope Probe, 500 Mhz, Passive, 300 V, 10 Pico Technology 18X1964
Oscilloscope Probe, 500 MHz, Passive, 300 V, 10:1, PicoScope 6404C/D Series Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 500 MHz, Passive, 300 V, 10:1, PicoScope 6404C/D Series Oscilloscopes RoHS Compliant: Yes

Supplier's Site
Passive Probe, 500Mhz, 10X Attenuation; Oscilloscope Probe Function Pico Technology - 48T1735 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 500Mhz, 10X Attenuation; Oscilloscope Probe Function Pico Technology
48T1735
Passive Probe, 500Mhz, 10X Attenuation; Oscilloscope Probe Function Pico Technology 48T1735
PASSIVE PROBE, 500MHZ, 10X ATTENUATION; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:PicoScope 6404C/D Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE, 500MHZ, 10X ATTENUATION; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:PicoScope 6404C/D Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 18X1964 48T1735
Product Name Oscilloscope Probe, 500 Mhz, Passive, 300 V, 10 Pico Technology Passive Probe, 500Mhz, 10X Attenuation; Oscilloscope Probe Function Pico Technology
Probe Type Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XP Pistol Grip, XL1 Mini-Hook, Banana Socket - 8007 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details