Pico Technology Limited Probe, Differential, Oscilloscope; Oscilloscope Probe Function Pico Technology TA057

Description
PROBE, DIFFERENTIAL, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:25MHz; Input Voltage Max:1.4kV; Test Probe Attenuation:20:1, 200:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2%
Datasheet
Description
PROBE, DIFFERENTIAL, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:25MHz; Input Voltage Max:1.4kV; Test Probe Attenuation:20:1, 200:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Differential, Oscilloscope; Oscilloscope Probe Function Pico Technology - 60R5424 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Differential, Oscilloscope; Oscilloscope Probe Function Pico Technology
60R5424
Probe, Differential, Oscilloscope; Oscilloscope Probe Function Pico Technology 60R5424
PROBE, DIFFERENTIAL, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:25MHz; Input Voltage Max:1.4kV; Test Probe Attenuation:20:1, 200:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2%

PROBE, DIFFERENTIAL, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:25MHz; Input Voltage Max:1.4kV; Test Probe Attenuation:20:1, 200:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Accuracy %:2%

Supplier's Site
Oscilloscope Probe, 25 Mhz, Differential, 1.4 Kv, 20 Pico Technology - 33P8249 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 25 Mhz, Differential, 1.4 Kv, 20 Pico Technology
33P8249
Oscilloscope Probe, 25 Mhz, Differential, 1.4 Kv, 20 Pico Technology 33P8249
Oscilloscope Probe, 25 MHz, Differential, 1.4 kV, 20:1, 200:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 25 MHz, Differential, 1.4 kV, 20:1, 200:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 60R5424 33P8249
Product Name Probe, Differential, Oscilloscope; Oscilloscope Probe Function Pico Technology Oscilloscope Probe, 25 Mhz, Differential, 1.4 Kv, 20 Pico Technology
Probe Type Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 20 AWG PVC Coil Cord Test Lead - 63234C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details