Pico Technology Limited SE012

Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Immersion Probe Length = 150mm Probe Diameter = 4mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.03 °C
Request a Quote
Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Immersion Probe Length = 150mm Probe Diameter = 4mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.03 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4070738 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Immersion Probe Length = 150mm Probe Diameter = 4mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.03 °C

The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices.
PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted)
Sensor Type = PT100
Probe Type = Immersion
Probe Length = 150mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.03 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 4070738
Sensed Temperature 482 F (250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details