Pico Technology Limited Oscilloscopes PQ303

Description
RSCAL(2222086) PicoScope 6426E 1 GHz, 4
Request a Quote
Description
RSCAL(2222086) PicoScope 6426E 1 GHz, 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 2222154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2222154
Oscilloscopes 2222154
RSCAL(2222086) PicoScope 6426E 1 GHz, 4

RSCAL(2222086) PicoScope 6426E 1 GHz, 4

Supplier's Site
Oscilloscopes - 2222155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2222155
Oscilloscopes 2222155
UKAS(2222086) PicoScope 6426E 1 GHz, 4

UKAS(2222086) PicoScope 6426E 1 GHz, 4

Supplier's Site
Oscilloscopes - 2222086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2222086
Oscilloscopes 2222086
Pico Technology PicoScope 6426E

Pico Technology PicoScope 6426E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 2222154
Product Name Oscilloscopes
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7492992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld; Has Display
View Details
MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details