Pico Technology Limited Oscilloscopes PQ301

Description
Pico Technology PicoScope 6406E
Request a Quote
Description
Pico Technology PicoScope 6406E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 2222084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2222084
Oscilloscopes 2222084
Pico Technology PicoScope 6406E

Pico Technology PicoScope 6406E

Supplier's Site
Oscilloscopes - 2222142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2222142
Oscilloscopes 2222142
UKAS(2222084) PicoScope 6406E 1 GHz, 4

UKAS(2222084) PicoScope 6406E 1 GHz, 4

Supplier's Site
Oscilloscopes - 2222141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2222141
Oscilloscopes 2222141
RSCAL(2222084) PicoScope 6406E 1 GHz, 4

RSCAL(2222084) PicoScope 6406E 1 GHz, 4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 2222084
Product Name Oscilloscopes
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000F6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details