Pico Technology HumidiProbe Temperature & Humidity DataLogger, USB PP299

Description
HumidiProbe is the straightforward and practical way to measure and record humidity and temperature using your PC. The HumidiProbe is a self-contained humidity and temperature measuring data logger. Simply position the HumidiProbe near the source you want to measure, plug the cable into the USB port on your PC, and you're ready to measure humidity and temperature. Monitoring temperature and humidity is very important: temperature and humidity play an important part in health, comfort and productivity. Extreme temperatures can also cause electronic equipment to age faster and mechanical equipment to breakdown. If humidity is too high it can lead to corrosion of equipment, mould growth - even printers jamming; if the humidity is too low it can lead to problems with static electricity and dehydration problems with everything from wine making to wood storage. Versatile and expandable The HumidiProbe's compact, all-in-one design allows it to be used in various locations and in a wide range of applications. Up to 4 HumidiProbes can be connected to one PC allowing you to accurately monitor the temperature and humidity in multiple locations at once, and at a low cost. Easy to use software Easy to use software The easy to use PicoLog data acquisition software is supplied with the HumidiProbe - this powerful, yet flexible, data acquisition software allows you to collect, manipulate, analyse, and display and export data. Software alarms can be configured for both temperature and humidity so as to provide a warning when measurements go out of a specified range. Updates to PicoLog can be downloaded for free from the Pico website An accurate and cost effective solution If you need to measure, and record, temperature and humidity the HumidiProbe provides you with a complete solution that is compact, simple to use, accurate and cost effective.
Description
HumidiProbe is the straightforward and practical way to measure and record humidity and temperature using your PC. The HumidiProbe is a self-contained humidity and temperature measuring data logger. Simply position the HumidiProbe near the source you want to measure, plug the cable into the USB port on your PC, and you're ready to measure humidity and temperature. Monitoring temperature and humidity is very important: temperature and humidity play an important part in health, comfort and productivity. Extreme temperatures can also cause electronic equipment to age faster and mechanical equipment to breakdown. If humidity is too high it can lead to corrosion of equipment, mould growth - even printers jamming; if the humidity is too low it can lead to problems with static electricity and dehydration problems with everything from wine making to wood storage. Versatile and expandable The HumidiProbe's compact, all-in-one design allows it to be used in various locations and in a wide range of applications. Up to 4 HumidiProbes can be connected to one PC allowing you to accurately monitor the temperature and humidity in multiple locations at once, and at a low cost. Easy to use software Easy to use software The easy to use PicoLog data acquisition software is supplied with the HumidiProbe - this powerful, yet flexible, data acquisition software allows you to collect, manipulate, analyse, and display and export data. Software alarms can be configured for both temperature and humidity so as to provide a warning when measurements go out of a specified range. Updates to PicoLog can be downloaded for free from the Pico website An accurate and cost effective solution If you need to measure, and record, temperature and humidity the HumidiProbe provides you with a complete solution that is compact, simple to use, accurate and cost effective.

Suppliers

Company
Product
Description
Supplier Links
HumidiProbe Temperature & Humidity DataLogger, USB - 70050563 - Allied Electronics, Inc.
Fort Worth, TX, USA
HumidiProbe Temperature & Humidity DataLogger, USB
70050563
HumidiProbe Temperature & Humidity DataLogger, USB 70050563
HumidiProbe is the straightforward and practical way to measure and record humidity and temperature using your PC. The HumidiProbe is a self-contained humidity and temperature measuring data logger. Simply position the HumidiProbe near the source you want to measure, plug the cable into the USB port on your PC, and you're ready to measure humidity and temperature. Monitoring temperature and humidity is very important: temperature and humidity play an important part in health, comfort and productivity. Extreme temperatures can also cause electronic equipment to age faster and mechanical equipment to breakdown. If humidity is too high it can lead to corrosion of equipment, mould growth - even printers jamming; if the humidity is too low it can lead to problems with static electricity and dehydration problems with everything from wine making to wood storage. Versatile and expandable The HumidiProbe's compact, all-in-one design allows it to be used in various locations and in a wide range of applications. Up to 4 HumidiProbes can be connected to one PC allowing you to accurately monitor the temperature and humidity in multiple locations at once, and at a low cost. Easy to use software Easy to use software The easy to use PicoLog data acquisition software is supplied with the HumidiProbe - this powerful, yet flexible, data acquisition software allows you to collect, manipulate, analyse, and display and export data. Software alarms can be configured for both temperature and humidity so as to provide a warning when measurements go out of a specified range. Updates to PicoLog can be downloaded for free from the Pico website An accurate and cost effective solution If you need to measure, and record, temperature and humidity the HumidiProbe provides you with a complete solution that is compact, simple to use, accurate and cost effective.

HumidiProbe is the straightforward and practical way to measure and record humidity and temperature using your PC. The HumidiProbe is a self-contained humidity and temperature measuring data logger. Simply position the HumidiProbe near the source you want to measure, plug the cable into the USB port on your PC, and you're ready to measure humidity and temperature. Monitoring temperature and humidity is very important: temperature and humidity play an important part in health, comfort and productivity. Extreme temperatures can also cause electronic equipment to age faster and mechanical equipment to breakdown. If humidity is too high it can lead to corrosion of equipment, mould growth - even printers jamming; if the humidity is too low it can lead to problems with static electricity and dehydration problems with everything from wine making to wood storage. Versatile and expandable
The HumidiProbe's compact, all-in-one design allows it to be used in various locations and in a wide range of applications. Up to 4 HumidiProbes can be connected to one PC allowing you to accurately monitor the temperature and humidity in multiple locations at once, and at a low cost. Easy to use software
Easy to use software
The easy to use PicoLog data acquisition software is supplied with the HumidiProbe - this powerful, yet flexible, data acquisition software allows you to collect, manipulate, analyse, and display and export data. Software alarms can be configured for both temperature and humidity so as to provide a warning when measurements go out of a specified range. Updates to PicoLog can be downloaded for free from the Pico website
An accurate and cost effective solution
If you need to measure, and record, temperature and humidity the HumidiProbe provides you with a complete solution that is compact, simple to use, accurate and cost effective.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Temperature Probes
Product Number 70050563
Product Name HumidiProbe Temperature & Humidity DataLogger, USB
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Specs
Sensed Temperature ? to 500 F (? to 260 C)
Basic Element Used Thermocouple
Sensitive Length 36 inch (914 mm)
View Details
2 suppliers
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details