Pico Technology USB TC-08 Thermocouple Data Logger PP222

Description
The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple that has a miniature size thermocouple connector. Additionally, the TC-08 can also measure other sensors using a 70 mV range. Featuring built-in cold junction compensation (CJC), the TC-08 has an effective temperature range of -270 to +1820 °C (The actual temperature range depends on the thermocouple being used.) All the benefits of USB The TC-08 connects to the USB port of a Windows based PC and enables the host PC to automatically detect the TC-08 - avoiding the need for any complex setup procedures. The USB connection also allows the TC-08 to be powered directly by the USB bus - eliminating the need for an external power supply and making the TC-08 ideal for measuring temperatures both in the lab and in the field. The TC-08’s USB connectivity allows up to 20 TC-08 USB data loggers to be used simultaneously on one PC - making the TC-08 ideal for use as a large multi-channel temperature acquisition system with a cost per channel significantly lower than other systems of this size. Fast and accurate temperature data acquisition With the TC-08 thermocouple data logger your measurements can be made both fast and accurately. The low conversion time of the TC-08 means up to 10 temperature measurements can be taken every second. Whilst the high (20 bit) resolution ensures that the TC-08 can detect minute changes in temperature. All you need in one easy-to-use unit Temperature data acquisition with the TC-08 is very easy - simply plug the TC-08 into a USB port on your computer, connect your thermocouples, and you are ready to measure temperatures. The easy-to-use PicoLog data acquisition software is supplied with the TC-08 - allowing you to start measuring and recording temperatures with the minimum amount of effort. The intuitive user interface of PicoLog makes it easy for you to set how frequently you want to take a measurement, and the number of measurements you want to take. Features: 8 channel thermocouple data logger Measures from -270 to +1820 °C Automatic cold junction compensation High resolution and accuracy Fast sampling rate Multiple units can be run on a single PC USB interface (serial version also available)
Description
The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple that has a miniature size thermocouple connector. Additionally, the TC-08 can also measure other sensors using a 70 mV range. Featuring built-in cold junction compensation (CJC), the TC-08 has an effective temperature range of -270 to +1820 °C (The actual temperature range depends on the thermocouple being used.) All the benefits of USB The TC-08 connects to the USB port of a Windows based PC and enables the host PC to automatically detect the TC-08 - avoiding the need for any complex setup procedures. The USB connection also allows the TC-08 to be powered directly by the USB bus - eliminating the need for an external power supply and making the TC-08 ideal for measuring temperatures both in the lab and in the field. The TC-08’s USB connectivity allows up to 20 TC-08 USB data loggers to be used simultaneously on one PC - making the TC-08 ideal for use as a large multi-channel temperature acquisition system with a cost per channel significantly lower than other systems of this size. Fast and accurate temperature data acquisition With the TC-08 thermocouple data logger your measurements can be made both fast and accurately. The low conversion time of the TC-08 means up to 10 temperature measurements can be taken every second. Whilst the high (20 bit) resolution ensures that the TC-08 can detect minute changes in temperature. All you need in one easy-to-use unit Temperature data acquisition with the TC-08 is very easy - simply plug the TC-08 into a USB port on your computer, connect your thermocouples, and you are ready to measure temperatures. The easy-to-use PicoLog data acquisition software is supplied with the TC-08 - allowing you to start measuring and recording temperatures with the minimum amount of effort. The intuitive user interface of PicoLog makes it easy for you to set how frequently you want to take a measurement, and the number of measurements you want to take. Features: 8 channel thermocouple data logger Measures from -270 to +1820 °C Automatic cold junction compensation High resolution and accuracy Fast sampling rate Multiple units can be run on a single PC USB interface (serial version also available)

Suppliers

Company
Product
Description
Supplier Links
USB TC-08 Thermocouple Data Logger - 70050622 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB TC-08 Thermocouple Data Logger
70050622
USB TC-08 Thermocouple Data Logger 70050622
The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple that has a miniature size thermocouple connector. Additionally, the TC-08 can also measure other sensors using a 70 mV range. Featuring built-in cold junction compensation (CJC), the TC-08 has an effective temperature range of -270 to +1820 °C (The actual temperature range depends on the thermocouple being used.) All the benefits of USB The TC-08 connects to the USB port of a Windows based PC and enables the host PC to automatically detect the TC-08 - avoiding the need for any complex setup procedures. The USB connection also allows the TC-08 to be powered directly by the USB bus - eliminating the need for an external power supply and making the TC-08 ideal for measuring temperatures both in the lab and in the field. The TC-08’s USB connectivity allows up to 20 TC-08 USB data loggers to be used simultaneously on one PC - making the TC-08 ideal for use as a large multi-channel temperature acquisition system with a cost per channel significantly lower than other systems of this size. Fast and accurate temperature data acquisition With the TC-08 thermocouple data logger your measurements can be made both fast and accurately. The low conversion time of the TC-08 means up to 10 temperature measurements can be taken every second. Whilst the high (20 bit) resolution ensures that the TC-08 can detect minute changes in temperature. All you need in one easy-to-use unit Temperature data acquisition with the TC-08 is very easy - simply plug the TC-08 into a USB port on your computer, connect your thermocouples, and you are ready to measure temperatures. The easy-to-use PicoLog data acquisition software is supplied with the TC-08 - allowing you to start measuring and recording temperatures with the minimum amount of effort. The intuitive user interface of PicoLog makes it easy for you to set how frequently you want to take a measurement, and the number of measurements you want to take. Features: 8 channel thermocouple data logger Measures from -270 to +1820 °C Automatic cold junction compensation High resolution and accuracy Fast sampling rate Multiple units can be run on a single PC USB interface (serial version also available)

The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range
The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple that has a miniature size thermocouple connector. Additionally, the TC-08 can also measure other sensors using a 70 mV range. Featuring built-in cold junction compensation (CJC), the TC-08 has an effective temperature range of -270 to +1820 °C (The actual temperature range depends on the thermocouple being used.) All the benefits of USB
The TC-08 connects to the USB port of a Windows based PC and enables the host PC to automatically detect the TC-08 - avoiding the need for any complex setup procedures. The USB connection also allows the TC-08 to be powered directly by the USB bus - eliminating the need for an external power supply and making the TC-08 ideal for measuring temperatures both in the lab and in the field. The TC-08’s USB connectivity allows up to 20 TC-08 USB data loggers to be used simultaneously on one PC - making the TC-08 ideal for use as a large multi-channel temperature acquisition system with a cost per channel significantly lower than other systems of this size. Fast and accurate temperature data acquisition
With the TC-08 thermocouple data logger your measurements can be made both fast and accurately. The low conversion time of the TC-08 means up to 10 temperature measurements can be taken every second. Whilst the high (20 bit) resolution ensures that the TC-08 can detect minute changes in temperature. All you need in one easy-to-use unit
Temperature data acquisition with the TC-08 is very easy - simply plug the TC-08 into a USB port on your computer, connect your thermocouples, and you are ready to measure temperatures. The easy-to-use PicoLog data acquisition software is supplied with the TC-08 - allowing you to start measuring and recording temperatures with the minimum amount of effort. The intuitive user interface of PicoLog makes it easy for you to set how frequently you want to take a measurement, and the number of measurements you want to take.
Features:

  • 8 channel thermocouple data logger
  • Measures from -270 to +1820 °C
  • Automatic cold junction compensation
  • High resolution and accuracy
  • Fast sampling rate
  • Multiple units can be run on a single PC
  • USB interface (serial version also available)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Data Acquisition
Product Number 70050622
Product Name USB TC-08 Thermocouple Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details