Pico Technology Limited Oscilloscopes PicoScope 5444D

Description
RSCAL(1749594) 200 MHz 4 channel
Request a Quote
Description
RSCAL(1749594) 200 MHz 4 channel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 1749606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
1749606
Oscilloscopes 1749606
RSCAL(1749594) 200 MHz 4 channel

RSCAL(1749594) 200 MHz 4 channel

Supplier's Site
Oscilloscopes - 1749607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
1749607
Oscilloscopes 1749607
UKAS(1749594) 200 MHz 4 channel

UKAS(1749594) 200 MHz 4 channel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 1749606
Product Name Oscilloscopes
A/D Resolution 16.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E3-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details