Pico Technology Limited PicoScope 5242B

Description
The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair. Front panel 2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output Number of Channels = 2 Bandwidth = 60MHz Oscilloscope Type = PC Based Series = PicoScope 5000 Power Source = USB Display Type = None Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 4V/div Minimum Time Base = 2ns/div Maximum Time Base = 1000s/div
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7781810 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair. Front panel 2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output Number of Channels = 2 Bandwidth = 60MHz Oscilloscope Type = PC Based Series = PicoScope 5000 Power Source = USB Display Type = None Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 4V/div Minimum Time Base = 2ns/div Maximum Time Base = 1000s/div

The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair.
Front panel
2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output
Number of Channels = 2
Bandwidth = 60MHz
Oscilloscope Type = PC Based
Series = PicoScope 5000
Power Source = USB
Display Type = None
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 4V/div
Minimum Time Base = 2ns/div
Maximum Time Base = 1000s/div

Supplier's Site
 - 7782894 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair. Front panel 2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output Number of Channels = 2 Bandwidth = 60MHz Oscilloscope Type = PC Based Series = PicoScope 5000 Calibrated = UKAS Power Source = USB Display Type = None Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 4V/div Minimum Time Base = 2ns/div

The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair.
Front panel
2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output
Number of Channels = 2
Bandwidth = 60MHz
Oscilloscope Type = PC Based
Series = PicoScope 5000
Calibrated = UKAS
Power Source = USB
Display Type = None
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 4V/div
Minimum Time Base = 2ns/div

Supplier's Site
 - 7782885 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair. Front panel 2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output Number of Channels = 2 Bandwidth = 60MHz Oscilloscope Type = PC Based Series = PicoScope 5000 Calibrated = RSCAL Power Source = USB Display Type = None Minimum Vertical Sensitivity = 2mV/div Maximum Vertical Sensitivity = 4V/div Minimum Time Base = 2ns/div

The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair.
Front panel
2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output
Number of Channels = 2
Bandwidth = 60MHz
Oscilloscope Type = PC Based
Series = PicoScope 5000
Calibrated = RSCAL
Power Source = USB
Display Type = None
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 4V/div
Minimum Time Base = 2ns/div

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 7781810
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2304X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
 - 8350748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features Has Display
View Details
2CH Series Super Economical Type Digital Oscilloscope - OWON SDS1000 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 8.00 (# bits)
View Details