Pico Technology Oscilloscope, 4 Channel, 70Mhz, 1Gsps; Product Range Pico Technology PICOSCOPE 3404D

Description
OSCILLOSCOPE, 4 CHANNEL, 70MHZ, 1GSPS; Product Range:PicoScope 3000 Series; Scope Channels:4 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:128 Mpts; Calculated Rise Time:5ns; Manufacturer Warranty:5 Years RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE, 4 CHANNEL, 70MHZ, 1GSPS; Product Range:PicoScope 3000 Series; Scope Channels:4 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:128 Mpts; Calculated Rise Time:5ns; Manufacturer Warranty:5 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4 Channel, 70Mhz, 1Gsps; Product Range Pico Technology - 39Y8656 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4 Channel, 70Mhz, 1Gsps; Product Range Pico Technology
39Y8656
Oscilloscope, 4 Channel, 70Mhz, 1Gsps; Product Range Pico Technology 39Y8656
OSCILLOSCOPE, 4 CHANNEL, 70MHZ, 1GSPS; Product Range:PicoScope 3000 Series; Scope Channels:4 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:128 Mpts; Calculated Rise Time:5ns; Manufacturer Warranty:5 Years RoHS Compliant: Yes

OSCILLOSCOPE, 4 CHANNEL, 70MHZ, 1GSPS; Product Range:PicoScope 3000 Series; Scope Channels:4 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:128 Mpts; Calculated Rise Time:5ns; Manufacturer Warranty:5 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 39Y8656
Product Name Oscilloscope, 4 Channel, 70Mhz, 1Gsps; Product Range Pico Technology
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Low Profile Digital Storage Oscilloscope - SDS6058L - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details