Pico Technology Limited Oscilloscopes PICOSCOPE 2204A

Description
Pico Technology PICOSCOPE 2204A
Request a Quote
Description
Pico Technology PICOSCOPE 2204A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 7934698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
7934698
Oscilloscopes 7934698
Pico Technology PICOSCOPE 2204A

Pico Technology PICOSCOPE 2204A

Supplier's Site
Oscilloscopes - 7934694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
7934694
Oscilloscopes 7934694
Pico Technology PICOSCOPE 2204A

Pico Technology PICOSCOPE 2204A

Supplier's Site
Oscilloscopes - 7933654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
7933654
Oscilloscopes 7933654
Pico Technology PICOSCOPE 2204A

Pico Technology PICOSCOPE 2204A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Oscilloscopes Oscilloscopes
Product Number 7934698 7933654
Product Name Oscilloscopes Oscilloscopes
A/D Resolution 8.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2372377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Handheld Digital Oscilloscopes - SHS806 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 69 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details