Pico Technology Test Lead, Bnc Plug-Crocodile Clip; Test Connector Type A Pico Technology MI031

Description
TEST LEAD, BNC PLUG-CROCODILE CLIP; Test Connector Type A:BNC Plug; Test Connector Type B:Crocodile Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.35m; Lead Length - Imperial:4.4ft; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC PLUG-CROCODILE CLIP; Test Connector Type A:BNC Plug; Test Connector Type B:Crocodile Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.35m; Lead Length - Imperial:4.4ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Crocodile Clip; Test Connector Type A Pico Technology - 49AC8389 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Crocodile Clip; Test Connector Type A Pico Technology
49AC8389
Test Lead, Bnc Plug-Crocodile Clip; Test Connector Type A Pico Technology 49AC8389
TEST LEAD, BNC PLUG-CROCODILE CLIP; Test Connector Type A:BNC Plug; Test Connector Type B:Crocodile Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.35m; Lead Length - Imperial:4.4ft; RoHS Compliant: Yes

TEST LEAD, BNC PLUG-CROCODILE CLIP; Test Connector Type A:BNC Plug; Test Connector Type B:Crocodile Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.35m; Lead Length - Imperial:4.4ft; RoHS Compliant: Yes

Supplier's Site
Bnc Plug-Crocodile Clip, 1.35M, Blk/red; Bnc Connector Type Pico Technology - 27M0255 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plug-Crocodile Clip, 1.35M, Blk/red; Bnc Connector Type Pico Technology
27M0255
Bnc Plug-Crocodile Clip, 1.35M, Blk/red; Bnc Connector Type Pico Technology 27M0255
BNC PLUG-CROCODILE CLIP, 1.35M, BLK/RED; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:

BNC PLUG-CROCODILE CLIP, 1.35M, BLK/RED; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 49AC8389
Product Name Test Lead, Bnc Plug-Crocodile Clip; Test Connector Type A Pico Technology
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details