Pico Technology Test Lead, Shielded Bnc-Banana Plug,1.2M; Test Connector Type A Pico Technology MI029

Description
TEST LEAD, SHIELDED BNC-BANANA PLUG,1.2M; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.2m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, SHIELDED BNC-BANANA PLUG,1.2M; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.2m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Shielded Bnc-Banana Plug,1.2M; Test Connector Type A Pico Technology - 49AC8387 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Shielded Bnc-Banana Plug,1.2M; Test Connector Type A Pico Technology
49AC8387
Test Lead, Shielded Bnc-Banana Plug,1.2M; Test Connector Type A Pico Technology 49AC8387
TEST LEAD, SHIELDED BNC-BANANA PLUG,1.2M; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.2m; Lead Length - RoHS Compliant: Yes

TEST LEAD, SHIELDED BNC-BANANA PLUG,1.2M; Test Connector Type A:BNC Plug; Test Connector Type B:4mm Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.2m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 49AC8387
Product Name Test Lead, Shielded Bnc-Banana Plug,1.2M; Test Connector Type A Pico Technology
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details