Pico Technology Drdaq External Temperature Sensor Pico Technology DD100

Description
DRDAQ EXTERNAL TEMPERATURE SENSOR
Description
DRDAQ EXTERNAL TEMPERATURE SENSOR
Datasheet
Datasheet Summary
Powered by GS/AI

The DrDAQ External Temperature Sensor from Pico Technology is designed for versatile data acquisition applications. It connects via USB and is powered through the same connection, allowing for easy integration into various projects. This sensor is part of a broader system that includes built-in sensors for light, sound, and temperature, as well as the capability to add external sensors for measuring humidity, oxygen levels, and more. The device functions not only as a data logger but also as an oscilloscope and spectrum analyzer when used with the supplied PicoScope software. It features a single-channel oscilloscope with a bandwidth of 100 kHz and an 8-bit resolution, capable of measuring voltages up to ±10 volts. Additionally, it includes four digital input/outputs, which can be utilized for monitoring or controlling external devices. The DrDAQ system supports up to 20 units connected to a single PC, making it suitable for larger experiments or educational setups. The accompanying software, PicoLog, allows for real-time data collection and analysis, providing various viewing options and the ability to export data in multiple formats. This product is ideal for educational purposes, hobbyist projects, and professional applications requiring reliable temperature measurement and data logging capabilities.

Datasheet Summary
Powered by GS/AI

The DrDAQ External Temperature Sensor from Pico Technology is designed for versatile data acquisition applications. It connects via USB and is powered through the same connection, allowing for easy integration into various projects. This sensor is part of a broader system that includes built-in sensors for light, sound, and temperature, as well as the capability to add external sensors for measuring humidity, oxygen levels, and more. The device functions not only as a data logger but also as an oscilloscope and spectrum analyzer when used with the supplied PicoScope software. It features a single-channel oscilloscope with a bandwidth of 100 kHz and an 8-bit resolution, capable of measuring voltages up to ±10 volts. Additionally, it includes four digital input/outputs, which can be utilized for monitoring or controlling external devices. The DrDAQ system supports up to 20 units connected to a single PC, making it suitable for larger experiments or educational setups. The accompanying software, PicoLog, allows for real-time data collection and analysis, providing various viewing options and the ability to export data in multiple formats. This product is ideal for educational purposes, hobbyist projects, and professional applications requiring reliable temperature measurement and data logging capabilities.

Suppliers

Company
Product
Description
Supplier Links
Drdaq External Temperature Sensor Pico Technology - 26M9169 - Newark, An Avnet Company
Chicago, IL, United States
Drdaq External Temperature Sensor Pico Technology
26M9169
Drdaq External Temperature Sensor Pico Technology 26M9169
DRDAQ EXTERNAL TEMPERATURE SENSOR

DRDAQ EXTERNAL TEMPERATURE SENSOR

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 26M9169
Product Name Drdaq External Temperature Sensor Pico Technology
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details